NEN-ISO 10897

Collets for tool holders with taper ratio 1:10 - Collets, holders, nuts

active, Most Current
Organization: NEN
Publication Date: 1 September 2016
Status: active
Page Count: 21
ICS Code (Dividing and tool-workpiece holding devices): 25.060.20
scope:

NEN-ISO 10897 specifies the dimensions, materials and manufacturing requirements, and designation of collets for tools with cylindrical shanks and their corresponding holders and nuts. For non-standardized clamping devices, such as clamping devices specified in drawings, these holders can be agreed upon between customer and supplier. Form A applies where a clamping range of H10 is sufficient. Form B can be used for any application without lateral cutting load. Annex A specifies the values for AT3 tolerance and AT4 tolerance.

Document History

NEN-ISO 10897
September 1, 2016
Collets for tool holders with taper ratio 1:10 - Collets, holders, nuts
NEN-ISO 10897 specifies the dimensions, materials and manufacturing requirements, and designation of collets for tools with cylindrical shanks and their corresponding holders and nuts. For...
Advertisement