NEN-ISO 12176-1

Plastics pipes and fittings - Equipment for fusion jointing polyethylene systems - Part 1: Butt fusion

active, Most Current
Organization: NEN
Publication Date: 1 August 2017
Status: active
Page Count: 34
ICS Code (Petroleum products and natural gas handling equipment): 75.200
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

NEN-ISO 12176-1 specifies the general characteristics of, and performance requirements for, equipment for butt fusion jointing of polyethylene (PE) piping systems using electrically powered heater plates. It is applicable to mechanical and pressure-activated equipment for butt fusion jointing of PE pipes and fittings either intended to be used for the supply of gaseous fuels, conforming to ISO 4437-2[1] and ISO 4437-3[2], or intended for the conveyance of water for human consumption (including raw water prior to treatment) and for the conveyance of water for general purposes, conforming to ISO 4427-2[3] and ISO 4427-3[4]. Butt fusion machines with an automatic controller are subject to additional requirements as given in Annex A.

Document History

NEN-ISO 12176-1
August 1, 2017
Plastics pipes and fittings - Equipment for fusion jointing polyethylene systems - Part 1: Butt fusion
NEN-ISO 12176-1 specifies the general characteristics of, and performance requirements for, equipment for butt fusion jointing of polyethylene (PE) piping systems using electrically powered heater...
October 1, 2012
Plastics pipes and fittings - Equipment for fusion jointing polyethylene systems - Part 1: Butt fusion
This part of ISO 12176 specifies the general characteristics of, and performance requirements for, equipment for butt fusion jointing of polyethylene (PE) piping systems using electrically powered...
Advertisement