NEN-ISO 12405-2

Electrically propelled road vehicles - Test specification for lithium-ion traction battery packs and systems - Part 2: High-energy applications

active, Most Current
Organization: NEN
Publication Date: 1 July 2012
Status: active
Page Count: 70
ICS Code (Electric road vehicles): 43.120
scope:

ISO 12405 specifies test procedures for lithium-ion battery packs and systems to be used in electrically propelled road vehicles. The specified test procedures enable the user of ISO 12405 to determine the essential characteristics of performance, reliability and abuse of lithium-ion battery packs and systems. They also assist the user in comparing the test results achieved for different battery packs or systems. Therefore the objective of ISO 12405 is to specify standard test procedures for the basic characteristics of performance, reliability and abuse of lithium-ion battery packs and systems. ISO 12405 enables the setting up of a dedicated test plan for an individual battery pack or system subject to an agreement between customer and supplier. If required, the relevant test procedures and/or test conditions of lithium-ion battery packs and systems can be selected from the standard tests provided in ISO 12405 to configure a dedicated test plan. This part of ISO 12405 specifies the tests for high-energy battery packs and systems.

Document History

NEN-ISO 12405-2
July 1, 2012
Electrically propelled road vehicles - Test specification for lithium-ion traction battery packs and systems - Part 2: High-energy applications
ISO 12405 specifies test procedures for lithium-ion battery packs and systems to be used in electrically propelled road vehicles. The specified test procedures enable the user of ISO 12405 to...
Advertisement