NEN-ISO 12151-2

Connections for hydraulic fluid power and general use - Hose fittings - Part 2: Hose fittings with ISO 8434-1 and ISO 8434-4 24° cone connector ends with O-rings

inactive
Organization: NEN
Publication Date: 1 July 2003
Status: inactive
Page Count: 22
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Piping and couplings): 23.100.40
scope:

This part of ISO 12151 specifies the general and dimensional requirements for the design and performance of hose fittings with 24° cone connector ends with O-rings, in accordance with ISO 8434-1 and ISO 8434-4. These hose fittings are made of carbon steel and are intended for use with hoses with nominal inside diameters from 5 mm through 38 mm (inclusive).

Document History

November 1, 2022
Connections for hydraulic fluid power and general use - Hose fittings - Part 2: Hose fittings with ISO 8434-1 24° cone connector ends with O rings
This document specifies the general and dimensional requirements for the design and performance of hose fittings with 24° cone connector ends with O-rings according to ISO 8434-1. These hose fittings...
NEN-ISO 12151-2
July 1, 2003
Connections for hydraulic fluid power and general use - Hose fittings - Part 2: Hose fittings with ISO 8434-1 and ISO 8434-4 24° cone connector ends with O-rings
This part of ISO 12151 specifies the general and dimensional requirements for the design and performance of hose fittings with 24° cone connector ends with O-rings, in accordance with ISO 8434-1 and...
Advertisement