NEN-ISO 13935-2

Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 2: Determination of seam maximum force - Grab method

inactive, Most Current
Organization: NEN
Publication Date: 1 October 1994
Status: inactive
ICS Code (Textiles in general): 59.080.01
ICS Code (Clothes): 61.020
scope:

Specifies methods for the determination of seam maximum force of seams when the force is applied perpendicularly to the seam. This part of EN ISO 13935 describes the method known as grab test. The test is mainly applicable to woven textile fabrics. It may be applicable to fabrics produced by other techniques. It is not normally applicable to woven elastic fabrics, geotextiles, nonwovens, coated fabrics, textile-glass woven fabrics and fabrics made from carbon fibres or polyolefin tape yarns. The sewn fabrics may be obtained from previously sewn articles or may be prepared from fabric samples, as agreed by parties interested in the results.

Document History

NEN-ISO 13935-2
October 1, 1994
Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 2: Determination of seam maximum force - Grab method
Specifies methods for the determination of seam maximum force of seams when the force is applied perpendicularly to the seam. This part of EN ISO 13935 describes the method known as grab test. The...
Advertisement