NEN-ISO 11040-4

Prefilled syringes - Part 4: Glass barrels for injectables and sterilized subassembled syringes ready for filling

active
Organization: NEN
Publication Date: 1 April 2015
Status: active
Page Count: 63
ICS Code (Syringes, needles and catheters): 11.040.25
scope:

NEN-ISO 11040-4 applies to - tubing-glass barrels (single-chamber design) for injection preparations, and - sterilized subassembled syringes ready for filling. It specifies materials, dimensions, quality, and performance requirements, as well as relevant test methods. This part of ISO 11040 also specifies those components that are part of the sterilized subassembled syringe ready for filling. Glass barrels and sterilized subassembled syringes ready for filling in accordance with this part of ISO 11040 are intended for single use only. Components to complete the subassembled syringe, such as plunger and rod, are not specified in this part of ISO 11040.

Document History

March 1, 2020
Prefilled syringes - Part 4: Glass barrels for injectables and sterilized subassembled syringes ready for filling
A description is not available for this item.
NEN-ISO 11040-4
April 1, 2015
Prefilled syringes - Part 4: Glass barrels for injectables and sterilized subassembled syringes ready for filling
NEN-ISO 11040-4 applies to - tubing-glass barrels (single-chamber design) for injection preparations, and - sterilized subassembled syringes ready for filling. It specifies materials, dimensions,...
February 1, 2007
Prefilled syringes - Part 4: Glass barrels for injectables
This part of ISO 11040 applies to tubing-glass barrels (single-chamber design) for injection preparations and specifies materials, dimensions and performance details. Glass barrels from tubing glass...

References

Advertisement