NEN-ISO 14708-4

Implants for surgery - Active implantable medical devices - Part 4: Implantable infusion pumps

inactive, Most Current
Organization: NEN
Publication Date: 1 January 2009
Status: inactive
Page Count: 54
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

This part of ISO 14708 is applicable to active implantable medical devices intended to deliver medicinal substances to site-specific locations within the human body. This part of ISO 14708 is also applicable to some non-implantable parts and accessories of the devices as defined in Clause 3. The tests that are specified in this part of ISO 14708 are type tests intended to be carried out on a sample of a device to show compliance, and are not intended to be used for the routine testing of manufactured products.

Document History

NEN-ISO 14708-4
January 1, 2009
Implants for surgery - Active implantable medical devices - Part 4: Implantable infusion pumps
This part of ISO 14708 is applicable to active implantable medical devices intended to deliver medicinal substances to site-specific locations within the human body. This part of ISO 14708 is also...

References

Advertisement