NEN-ISO 1275

Double-pitch precision roller chains, attachments and associated chain sprockets for transmission and conveyors

active, Most Current
Organization: NEN
Publication Date: 1 July 2006
Status: active
Page Count: 30
ICS Code (Chain drives and their components): 21.220.30
ICS Code (Components for conveyors): 53.040.20
scope:

This International Standard specifies requirements for double-pitch precision roller chains suitable for the mechanical transmission of power and for conveyors, together with those for their associated sprockets. It covers dimensions, tolerances, length measurement, preloading and minimum tensile strengths. These double-pitch chains have been derived from some of the short-pitch transmission precision roller chains covered by ISO 606 having certain common dimensions but of double the pitch. The chains are intended for use under less onerous conditions with respect to speed and power transmitted than are the base chains from which they are derived. This International Standard primarily applies to sprockets with 5 to 75 teeth inclusive (with intermediate numbers of teeth 5 1/2 to 74 1/2 inclusive). The preferred numbers of teeth are 7, 9, 10, 11, 13, 19, 27, 38 and 57.

Document History

NEN-ISO 1275
July 1, 2006
Double-pitch precision roller chains, attachments and associated chain sprockets for transmission and conveyors
This International Standard specifies requirements for double-pitch precision roller chains suitable for the mechanical transmission of power and for conveyors, together with those for their...
Advertisement