NEN-ISO 16065-1

Pulps - Determination of fibre length by automated optical analysis - Part 1: Polarized light method

active, Most Current
Organization: NEN
Publication Date: 1 April 2014
Status: active
Page Count: 18
ICS Code (Pulps): 85.040
scope:

ISO 16065-1 specifies a method for determining fibre length using polarized light. This part of ISO 16065 is applicable to all kinds of pulp. However, fibrous particles shorter than 0,2 mm are not regarded as fibres for the purposes of this part of ISO 16065 and, therefore, are not to be included in the results.

Document History

NEN-ISO 16065-1
April 1, 2014
Pulps - Determination of fibre length by automated optical analysis - Part 1: Polarized light method
ISO 16065-1 specifies a method for determining fibre length using polarized light. This part of ISO 16065 is applicable to all kinds of pulp. However, fibrous particles shorter than 0,2 mm are not...
October 1, 2001
Pulps - Determination of fibre length by automated optical analysis - Part 1: Polarized light method
Specifies a method for determining fibre length using polarized light. The method is aplicable to all kinds of pulp.
Advertisement