NEN-ISO 17324

Rubber hoses for automotive turbochargers - Specification

active, Most Current
Organization: NEN
Publication Date: 1 October 2014
Status: active
Page Count: 23
ICS Code (Road vehicle systems in general): 43.040.01
ICS Code (Hoses): 83.140.40
scope:

NEN-ISO 17324 specifies requirements of rubber hoses used in the automotive turbocharger system to connect turbocharger, intercooler, and internal combustion engine at the working temperatures from -40°C to +250°C and the working pressures from -0,01MPa(-0,1bar) to 0,5MPa(5bar). Hoses covered by this International Standard may be straight or shaped.

Document History

NEN-ISO 17324
October 1, 2014
Rubber hoses for automotive turbochargers - Specification
NEN-ISO 17324 specifies requirements of rubber hoses used in the automotive turbocharger system to connect turbocharger, intercooler, and internal combustion engine at the working temperatures from...
Advertisement