NEN-ISO 13775-1

Thermoplastic tubing and hoses for automotive use - Part 1: Non-fuel applications

inactive
Organization: NEN
Publication Date: 1 October 2015
Status: inactive
Page Count: 23
ICS Code (Road vehicle systems in general): 43.040.01
ICS Code (Plastics pipes and fittings for non fluid use): 83.140.30
ICS Code (Hoses): 83.140.40
scope:

NEN-ISO 13775-1 specifies the test requirements and the test methods for extruded thermoplastic tubing and hoses for use in vehicles powered by internal-combustion engines, excluding use in air braking systems (see ISO 7628), fuel lines (see ISO 13775-2), and high-pressure hydraulic systems. This part of ISO 13775 is intended especially for use by original equipment manufacturers (OEMs)

Document History

September 1, 2021
Thermoplastic tubing and hoses for automotive use - Part 1: Non-fuel applications
This document specifies the test requirements and the test methods for extruded thermoplastic tubing and hoses for use in vehicles powered by internal-combustion engines, excluding use in air braking...
NEN-ISO 13775-1
October 1, 2015
Thermoplastic tubing and hoses for automotive use - Part 1: Non-fuel applications
NEN-ISO 13775-1 specifies the test requirements and the test methods for extruded thermoplastic tubing and hoses for use in vehicles powered by internal-combustion engines, excluding use in air...
February 1, 2000
Thermoplastic tubing and hoses for automotive use - Part 1: Non-fuel applications
Specifies the test requirements and the test methods for extruded thermoplastic tubing and hoses for use in vehicles powered by internal-combustion engines, excluding use in air braking systems, fuel...
Advertisement