NEN-ISO 19685

Vacuum technology - Vacuum gauges - Specifications, calibration and measurement uncertainties for Pirani gauges

active, Most Current
Organization: NEN
Publication Date: 1 September 2017
Status: active
Page Count: 24
ICS Code (Vacuum technology): 23.160
scope:

NEN-ISO 19685 identifies parameters of Pirani gauges, their calibration procedure, and describes measurement uncertainties to be considered when operating these gauges. This document applies to Pirani vacuum gauges operating over a pressure range of 0,01 Pa to 150 kPa. This document complements ISO 3567 and ISO 27893 when calibrating Pirani gauges and using them as reference standards. In addition, this document defines procedures to characterize Pirani gauges for response time and hysteresis.

Document History

NEN-ISO 19685
September 1, 2017
Vacuum technology - Vacuum gauges - Specifications, calibration and measurement uncertainties for Pirani gauges
NEN-ISO 19685 identifies parameters of Pirani gauges, their calibration procedure, and describes measurement uncertainties to be considered when operating these gauges. This document applies to...
Advertisement