NEN-ISO 21307

Plastics pipes and fittings - Butt fusion jointing procedures for polyethylene (PE) pipes and fittings used in the construction of gas and water distribution systems

inactive
Organization: NEN
Publication Date: 1 May 2011
Status: inactive
ICS Code (Petroleum products and natural gas handling equipment): 75.200
ICS Code (Plastics fittings): 23.040.45
ICS Code (External water conveyance systems): 93.025
ICS Code (Plastics pipes): 23.040.20
scope:

This International Standard establishes general principles regarding the procedure used in the construction and quality assessment of butt fusion joints incorporating fittings (ISO 8085-2) and pipes used in the construction of gas (ISO 4437) and water (ISO 4427) distribution systems made with equipment that complies with ISO 12176-1 and installed in accordance with ISO/TS 10839, relevant codes of practice, national regulations or industry guidance. Specifically, this International Standard specifies a number of proven butt fusion jointing procedures for pipes and fittings with a wall thickness up to and including 70 mm. This International Standard takes into consideration the materials and components used, the fusion jointing procedure and equipment and the quality assessment of the completed joint. It can be applied in conjunction with appropriate national regulations and standards.

Document History

January 1, 2020
Plastics pipes and fittings - Butt fusion jointing procedures for polyethylene (PE) piping systems
A description is not available for this item.
January 1, 2018
Plastics pipes and fittings - Butt fusion jointing procedures for polyethylene (PE) piping systems
NEN-ISO 21307 establishes general principles regarding the procedure used in the construction and quality assessment of butt fusion jointing of polyethylene (PE) piping system components specified in...
June 1, 2011
Plastics pipes and fittings - Butt fusion jointing procedures for polyethylene (PE) pipes and fittings used in the construction of gas and water distribution systems
This International Standard establishes general principles regarding the procedure used in the construction and quality assessment of butt fusion joints incorporating fittings (ISO 8085-2) and pipes...
NEN-ISO 21307
May 1, 2011
Plastics pipes and fittings - Butt fusion jointing procedures for polyethylene (PE) pipes and fittings used in the construction of gas and water distribution systems
This International Standard establishes general principles regarding the procedure used in the construction and quality assessment of butt fusion joints incorporating fittings (ISO 8085-2) and pipes...
March 1, 2009
Plastics pipes and fittings - Butt fusion jointing procedures for polyethylene (PE) pipes and fittings used in the construction of gas and water distribution systems
A description is not available for this item.
Advertisement