NEN-ISO 20474-5
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
| Organization: | NEN |
| Publication Date: | 18 February 2009 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Earth-moving machinery): | 53.100 |
scope:
This part of ISO 20474 gives the safety requirements specific to hydraulic excavators as defined in ISO 6165. It is intended to be used in conjunction with ISO 20474-1, which specifies general safety requirements common to earth-moving machine families, and with ISO/TS 20474-14, which gives information on provisions that are mandatory in particular countries or regions. The specific requirements given in this part of ISO 20474 take precedence over the general requirements of ISO 20474-1. This part of ISO 20474 deals with all significant hazards, hazardous situations and events relevant to the earth-moving machinery within its Scope when used as intended or under conditions of misuse reasonably foreseeable by the manufacturer (see also ISO/TS 20474-14). It specifies the appropriate technical measures for eliminating or reducing risks arising from significant hazards, hazardous situations or events during commissioning, operation and maintenance. It is not applicable to machines manufactured before the date of its publication.
Document History