NEN-ISO 22088-5
Plastics - Determination of resistance to environmental stress cracking (ESC) - Part 5: Constant tensile deformation method
| Organization: | NEN |
| Publication Date: | 1 August 2006 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
This part of ISO 22088 specifies a method for the determination of the environmental stress cracking (ESC) behaviour of thermoplastics when they are subjected to a constant tensile deformation in the presence of a chemical medium. It is applicable to test specimens prepared by moulding and/or machining and can be used for the assessment of the ESC behaviour of plastic materials exposed to different environments, as well as for the determination of the ESC behaviour of different plastic materials exposed to a specific environment. This is essentially a ranking test and is not intended to provide data to be used for design or performance prediction.
Document History