NEN-ISO 24631-6

Radiofrequency identification of animals - Part 6: Representation of animal identification information (visual display/data transfer)

active, Most Current
Organization: NEN
Publication Date: 1 September 2011
Status: active
Page Count: 14
ICS Code (Other standards related to farm buildings and installations): 65.040.99
scope:

This part of ISO 24631 specifies the representation of the animal identification information specified in ISO 11784 and ISO 11785 on a transceiver display and its communication from transceivers to systems in which the information may be stored in a database, used for process control or displayed.

Document History

NEN-ISO 24631-6
September 1, 2011
Radiofrequency identification of animals - Part 6: Representation of animal identification information (visual display/data transfer)
This part of ISO 24631 specifies the representation of the animal identification information specified in ISO 11784 and ISO 11785 on a transceiver display and its communication from transceivers to...
Advertisement