NEN-ISO 2332
Agricultural tractors and machinery - Connection of implements via three-point linkage - Clearance zone around implement
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2009 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Agricultural machines and equipment in general): | 65.060.01 |
scope:
This International Standard specifies the clearance zone around an implement for attachment to the threepoint linkage of an agricultural wheeled tractor. It is applicable to the connection of agricultural implements to three-point linkages complying with ISO 730, and also where implement couplers complying with ISO 11001-1, ISO 11001-2, ISO 11001-3 and ISO 11001-4 are used.
Document History
NEN-ISO 2332
March 1, 2009
Agricultural tractors and machinery - Connection of implements via three-point linkage - Clearance zone around implement
This International Standard specifies the clearance zone around an implement for attachment to the threepoint linkage of an agricultural wheeled tractor. It is applicable to the connection of...