NEN-ISO 2939

Cinematography - Picture image area on 35 mm motion-picture release prints - Position and dimensions and analogue and digital photographic sound to picture record displacement

active, Most Current
Organization: NEN
Publication Date: 1 June 2015
Status: active
Page Count: 13
ICS Code (Motion picture films. Cartridges): 37.060.20
scope:

NEN-ISO 2939 specifies the positions, dimensions, and location of image and photographic sound records on 35 mm motion-picture release prints, which have been assigned for optical projection based on ISO 2907 or transmitted by television based on ISO 1223. It also specifies the relative displacement of sound with respect to the corresponding picture image frame and, through normative reference to ISO 17266, the placements of the multichannel analogue and digital photographic sound and control records.

Document History

NEN-ISO 2939
June 1, 2015
Cinematography - Picture image area on 35 mm motion-picture release prints - Position and dimensions and analogue and digital photographic sound to picture record displacement
NEN-ISO 2939 specifies the positions, dimensions, and location of image and photographic sound records on 35 mm motion-picture release prints, which have been assigned for optical projection based on...
Advertisement