NEN-ISO 28078-2
Plastics - Poly(phenylene sulfide) (PPS) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
| Organization: | NEN |
| Publication Date: | 1 October 2009 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This part of ISO 28078 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of poly(phenylene sulfide) moulding and extrusion materials. Requirements for handling test material and for conditioning both the test material before moulding and the specimens before testing are given. Procedures and conditions are described for the preparation of test specimens, and procedures for measuring properties of the materials from which these specimens are made are given. Properties and test methods which are suitable and necessary to characterize poly(phenylene sulfide) moulding and extrusion materials are listed. The properties have been selected from the general test methods in ISO 10350-1. Other test methods in wide use for, or of particular significance to, these moulding and extrusion materials are also included in this part of ISO 28078, as are the designatory properties specified in ISO 28078-2 (melt mass-flow rate or melt viscosity, density and tensile modulus). In order to obtain reproducible and comparable test results, it is necessary to use the methods of specimen preparation and conditioning, the specimen dimensions and the test procedures specified herein. Values determined will not necessarily be identical to those obtained using specimens of different dimensions or prepared using different procedures.
Document History