NEN-ISO 4039-1

Road vehicles - Pneumatic braking systems - Part 1: Pipes, male fittings and tapped holes with facial sealing surface

active, Most Current
Organization: NEN
Publication Date: 1 September 1998
Status: active
Page Count: 10
ICS Code (Braking systems): 43.040.40
scope:

Specifies the essential dimensions and material requirements for metallic and thermoplastics pipes, male fittings and tapped holes with a facial sealing surface, of the metric series, used in pneumatic braking systems on road vehicles using compressed air at a pressure below 2 MPa (20 bar).

Document History

NEN-ISO 4039-1
September 1, 1998
Road vehicles - Pneumatic braking systems - Part 1: Pipes, male fittings and tapped holes with facial sealing surface
Specifies the essential dimensions and material requirements for metallic and thermoplastics pipes, male fittings and tapped holes with a facial sealing surface, of the metric series, used in...
Advertisement