NEN-ISO 7637-3
Road vehicles - Electrical disturbance by conduction and coupling - Part 3: Vehicles with nominal 12 V or 24 V supply voltage - Electrical transient transmission and inductive coupling via lines other than supply lines
inactive
| Organization: | NEN |
| Publication Date: | 1 August 1995 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
| ICS Code (Electrical and electronic equipment): | 43.040.10 |
scope:
Establishes a basis for the evaluation of the EMC of electronic instruments, devices and equipment in vehicles against transient transmission by capacitive and inductive coupling via lines other than the supply lines. Test is intended for the demonstration of the immunity of the above mentioned items against disturbances such as those caused by switching.
Document History
July 1, 2016
Road vehicles - Electrical disturbances from conduction and coupling - Part 3: Electrical transient transmission by capacitive and inductive coupling via lines other than supply lines
NEN-ISO 7637-3 defines bench test methods to evaluate the immunity of devices under test (DUTs) to transient pulses coupled to lines other than supply lines. The test pulses simulate both fast and...
July 1, 2007
Road vehicles - Electrical disturbances from conduction and coupling - Part 3: Electrical transient transmission by capacitive and inductive coupling via lines other than supply lines
This part of ISO 7637 establishes a bench top test for the evaluation of the immunity of devices under test (DUTs) to transient transmission by coupling via lines other than supply lines. The test...
NEN-ISO 7637-3
August 1, 1995
Road vehicles - Electrical disturbance by conduction and coupling - Part 3: Vehicles with nominal 12 V or 24 V supply voltage - Electrical transient transmission and inductive coupling via lines other than supply lines
Establishes a basis for the evaluation of the EMC of electronic instruments, devices and equipment in vehicles against transient transmission by capacitive and inductive coupling via lines other than...