NEN-ISO 7267-2

Rubber-covered rollers - Determination of apparent hardness - Part 2: Shore-type durometer method

active, Most Current
Organization: NEN
Publication Date: 1 August 2008
Status: active
Page Count: 10
ICS Code (Other rubber and plastics products): 83.140.99
scope:

This part of ISO 7267 specifies a method for the determination of the apparent hardness of vulcanized- or thermoplastic-rubber roller covers, expressed in Shore hardness, for measurement where only medium precision is required. The method and apparatus used are essentially those described in ISO 7619-1, the measurements in this case being made on the curved surface of the conditioned rubber-covered roller rather than on a flat test piece. Shore type A and type D instruments are specified, the latter being used for measurements on rollers of high hardness.

Document History

NEN-ISO 7267-2
August 1, 2008
Rubber-covered rollers - Determination of apparent hardness - Part 2: Shore-type durometer method
This part of ISO 7267 specifies a method for the determination of the apparent hardness of vulcanized- or thermoplastic-rubber roller covers, expressed in Shore hardness, for measurement where only...
Advertisement