NEN-ISO 9370

Plastics - Instrumental determination of radiant exposure in weathering tests - General guidance and basic test method

inactive
Organization: NEN
Publication Date: 1 July 2009
Status: inactive
Page Count: 25
ICS Code (Plastics in general): 83.080.01
scope:

This International Standard specifies methods for the instrumental measurement of irradiance on a planar surface. This includes not only natural solar radiation but also intensified natural solar radiation and radiation produced by laboratory light sources. For measurement of solar radiation for natural weathering and accelerated natural weathering, instrumental techniques include the continuous measurement of total solar, solar ultraviolet and spectral solar (ultraviolet) irradiance and the accumulation, or integration, of instantaneous data to provide the radiant exposure. For measurement of radiation in artificial accelerated weathering or artificial accelerated irradiation exposures, instrumental techniques include the continuous measurement of total or defined wavelength bands of ultraviolet radiation, visible spectral irradiance and/or ultraviolet spectral irradiance and the accumulation, or integration, of instantaneous data to provide the radiant exposure.

Document History

May 1, 2017
Plastics - Instrumental determination of radiant exposure in weathering tests - General guidance and basic test method
NEN-ISO 9370 specifies methods for the instrumental measurement of irradiance on a planar surface. This includes not only natural solar radiation but also intensified natural solar radiation and...
NEN-ISO 9370
July 1, 2009
Plastics - Instrumental determination of radiant exposure in weathering tests - General guidance and basic test method
This International Standard specifies methods for the instrumental measurement of irradiance on a planar surface. This includes not only natural solar radiation but also intensified natural solar...
November 1, 1997
Plastics - Instrumental determination of radiant exposure in weathering tests - General guidance and basic test method
Specifies methods for the instrumental measurement of irradiance on a planar surface. This includes both natural and simulated natural exposure testing.
Advertisement