NEN-ISO 9838

Alpine and touring ski-bindings - Test soles for ski-binding tests

active, Most Current
Organization: NEN
Publication Date: 1 February 2009
Status: active
Page Count: 17
ICS Code (Winter sports equipment): 97.220.20
scope:

This International Standard defines test soles representing - an alpine ski-boot (form A), or at least the bottom part of it, to be used for testing alpine ski-bindings for alpine skiing in accordance with ISO 9462 and ISO 9465 and - a touring ski-boot (form T), or at least the bottom part of it, to be used for testing touring ski-bindings for touring skiing in accordance with ISO 13992 and ISO 9465.

Document History

NEN-ISO 9838
February 1, 2009
Alpine and touring ski-bindings - Test soles for ski-binding tests
This International Standard defines test soles representing - an alpine ski-boot (form A), or at least the bottom part of it, to be used for testing alpine ski-bindings for alpine skiing in...
Advertisement