NEN-ISO 7216

Agricultural and forestry tractors - Measurement of noise emitted when in motion

active, Most Current
Organization: NEN
Publication Date: 1 October 2015
Status: active
Page Count: 17
ICS Code (Agricultural machines and equipment in general): 65.060.01
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

NEN-ISO 7216 specifies a method for measuring the A-weighted sound pressure level of the noise emitted by agricultural and forestry tractors while the vehicle is in motion. The conditions specified for the operation of the agricultural and forestry tractors during the measurements are defined to provide a realistic and repeatable assessment of the maximum noise emitted when it is in motion. This International Standard is applicable to agricultural and forestry tractors, fitted with elastic tyres or rubber tracks. It is not applicable to special forestry machinery, for example, forwarders, skidders, etc., as defined in ISO 6814 and agricultural and forestry tractors, fitted with steel tracks.

Document History

NEN-ISO 7216
October 1, 2015
Agricultural and forestry tractors - Measurement of noise emitted when in motion
NEN-ISO 7216 specifies a method for measuring the A-weighted sound pressure level of the noise emitted by agricultural and forestry tractors while the vehicle is in motion. The conditions specified...
February 1, 1993
Acoustics - Agricultural and forestry wheeled tractors and selfpropelled machines - Measurement of noise emitted when in motion
This Standard specifies a method for measuring the A-weighted sound pressure level of the noise emitted by agricultural and forestry wheeled tractors and self-propelled machines, fitted with elastic...
Advertisement