NEN-ISO 9658
Steel - Determination of aluminium content - Flame atomic absorption spectrometric method
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 1992 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Steels): | 77.080.20 |
scope:
This Standard specifies a flame atomic absorption spectrometric method for the determination of acid-soluble and/or total aluminium in non-alloyed steel. The method is applicable to aluminium contents between 0,0005% (m/m) and 0,20% (m/m).
Document History
NEN-ISO 9658
January 1, 1992
Steel - Determination of aluminium content - Flame atomic absorption spectrometric method
This Standard specifies a flame atomic absorption spectrometric method for the determination of acid-soluble and/or total aluminium in non-alloyed steel. The method is applicable to aluminium...