NEN-ISO/IEC 16480

Information technology - Automatic identification and data capture techniques - Reading and display of ORM by mobile devices

active, Most Current
Organization: NEN
Publication Date: 1 September 2015
Status: active
Page Count: 23
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

NEN-ISO/IEC 16480 specifies a method to assess the symbol quality rendered on electronic displays (i.e. the symbol produces its own light) when the reading device is a twodimensional bar code imager. In addition, this international standard specifies a method to assess the quality of symbols that are intended to be read with general-purpose cameras in ambient lighting conditions. Further, this international standard describes modifications, which are to be considered in conjunction with the symbol quality methodology when applied to a particular symbology specification as defined in ISO/IEC 15415 and ISO/IEC 15416. It defines alternative illumination conditions, display pixel conditions and the reporting of the grading results. This document also describes appropriate ranges of symbol X-dimensions.

Document History

NEN-ISO/IEC 16480
September 1, 2015
Information technology - Automatic identification and data capture techniques - Reading and display of ORM by mobile devices
NEN-ISO/IEC 16480 specifies a method to assess the symbol quality rendered on electronic displays (i.e. the symbol produces its own light) when the reading device is a twodimensional bar code imager....
Advertisement