NEN-ISO/IEC 29155-1

Systems and software engineering - Information technology project performance benchmarking framework - Part 1: Concepts and definitions

active, Most Current
Organization: NEN
Publication Date: 1 January 2018
Status: active
ICS Code (Software): 35.080
scope:

NEN-ISO/IEC 29155-1 identifies a framework for information technology (IT) project performance benchmarking (e.g. development or maintenance productivity) and related aspects (e.g. data collection and software classification). The framework consists of activities and components that are necessary to successfully identify, define, select, apply, and improve benchmarking for IT project performance. It also provides definitions for IT project performance benchmarking terms, which are also applicable to other parts of the ISO/IEC 29155 series. The target audience of this document are stakeholders of IT project performance benchmarking.

Document History

NEN-ISO/IEC 29155-1
January 1, 2018
Systems and software engineering - Information technology project performance benchmarking framework - Part 1: Concepts and definitions
NEN-ISO/IEC 29155-1 identifies a framework for information technology (IT) project performance benchmarking (e.g. development or maintenance productivity) and related aspects (e.g. data collection...
December 1, 2011
Systems and software engineering - Information technology project performance benchmarking framework - Part 1: Concepts and definitions
This part of ISO/IEC 29155 identifies a framework for information technology (IT) project performance benchmarking (e.g. development or maintenance productivity) and related aspects (e.g. data...
Advertisement