NEN-ISO/IEC 16317
Information technology - Telecommunications and information exchange between systems - proxZzzy for sleeping hosts
| Organization: | NEN |
| Publication Date: | 1 October 2011 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Networking): | 35.110 |
scope:
This International Standard specifies maintenance of network connectivity and presence by proxies to extend the sleep duration of hosts. This International Standard specifies: - capabilities that a proxy may expose to a host; - information that must be exchanged between a host and a proxy; - proxy behaviour for 802.3 (Ethernet) and 802.11 (WiFi); - required and optional behaviour of a proxy while it is operating, including responding to packets, generating packets, ignoring packets, and waking the host. This International Standard does not: - specify communication mechanisms between hosts and proxies; - extend or modify the referenced specifications (and for any discrepancies those specifications are authoritative); - support security and communication protocols such as IPsec, MACSec, SSL, TLS, Mobile IP, etc.
Document History