NEN-ISO/IEC 9594-7

Information technology - Open Systems Interconnetion (OSI) - The Directory: Selected object classes

inactive
Organization: NEN
Publication Date: 1 October 2000
Status: inactive
Page Count: 34
ICS Code (Application layer): 35.100.70
scope:

Defines a number of selected attribute sets and object classes which may be found useful across a range of applications of the Directory. The definition of an attribute set involves identifying the attributes that it contains, and facilitates the definition of object classes. The definition of an object class involves optionally allocating an Object Identifier to it, and listing a number of attribute types which are relevant to objects of that class. These definitions are used by the administrative authority which is responsible for the management of the Directory information. Administrative authorities may support some or all the selected object classes, and may also add object classes. All Administrative authorities shall support the oobject classes which the directory uses for its own purpose (the top, alias and DSA object classes).

Document History

December 1, 2020
Information technology - Open systems interconnection - Part 7: The Directory: Selected object classes
This Recommendation | International Standard defines a number of object classes and name forms which may be found useful across a range of applications of the Directory. The definition of an object...
May 1, 2017
Information technology - Open Systems Interconnection - The Directory - Part 7: Selected object classes
NEN-ISO/IEC 9594-7 defines a number of object classes and name forms which may be found useful across a range of applications of the Directory. The definition of an object class involves listing a...
March 1, 2014
Information technology - Open Systems Interconnection - The Directory - Part 7: Selected object classes
NEN-ISO/IEC 9594-7 defines a number of object classes and name forms which may be found useful across a range of applications of the Directory. The definition of an object class involves listing a...
September 1, 2012
Information technology - Open Systems Interconnection - The Directory: Selected object classes
A description is not available for this item.
September 1, 2012
Information technology - Open Systems Interconnection - The Directory: Selected object classes
A description is not available for this item.
October 1, 2011
Information technology - Open Systems Interconnection - The Directory: Selected object classes
This Recommendation
August 1, 2006
Information technology - Open Systems Interconnection - The Directory: Selected object classes
The following Recommendations and International Standards contain provisions which, through reference in this text, constitute provisions of this Recommendation
October 1, 2002
Information technology - Open Systems Interconnection - The Directory: Selected object classes
This Recommendation
NEN-ISO/IEC 9594-7
October 1, 2000
Information technology - Open Systems Interconnetion (OSI) - The Directory: Selected object classes
Defines a number of selected attribute sets and object classes which may be found useful across a range of applications of the Directory. The definition of an attribute set involves identifying the...
October 1, 1995
Information technology - Open Systems Interconnetion (OSI) - The Directory: Selected object classes
Defines a number of selected attribute sets and object classes which may be found useful across a range of applications of the Directory. The definition of an attribute set involves identifying the...
Advertisement