NEN-ISO/IEC 24739-1

Information technology - AT attachment with packet interface-7 - Part 1: Register delivered command set, logical register set (ATA/ATAPI-7 V1)

active, Most Current
Organization: NEN
Publication Date: 1 October 2009
Status: active
Page Count: 370
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of ISO/IEC 24739 specifies the AT Attachment Interface between host systems and storage devices. It provides a common attachment interface for systems manufacturers, system integrators, software suppliers and suppliers of intelligent storage devices. ISO/IEC 24739-1 defines the register delivered commands used by devices implementing the standard. ISO/IEC 24739-2 defines the connectors and cables for physical interconnection between host and storage device, the electrical and logical characteristics of the interconnecting signals and the protocols for the transporting of commands, data and status over the interface for the parallel interface. ISO/IEC 24739-3 defines the connectors and cables for physical interconnection between host and storage device, the electrical and logical characteristics of the interconnecting signals and the protocols for the transporting of commands, data and status over the interface for the serial interface. Figure 1 shows the relationship of these documents. For devices implementing the PACKET command feature set, additional command layer standards are listed in Table 1 and described in Clause 2

Document History

NEN-ISO/IEC 24739-1
October 1, 2009
Information technology - AT attachment with packet interface-7 - Part 1: Register delivered command set, logical register set (ATA/ATAPI-7 V1)
This part of ISO/IEC 24739 specifies the AT Attachment Interface between host systems and storage devices. It provides a common attachment interface for systems manufacturers, system integrators,...
Advertisement