NEN-ISO/IEC 29173-1

Information technology - Mobile item identification and management - Part 1: Mobile RFID interrogator device protocol for ISO/IEC 18000-63 Type C

active, Most Current
Organization: NEN
Publication Date: 1 December 2012
Status: active
Page Count: 52
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This part of ISO/IEC 29173 defines an interface protocol between a device driver of a mobile AIDC application platform and a mobile RFID interrogator within a mobile AIDC terminal. It is intended that this part of ISO/IEC 29173 be implemented in both the device driver of a mobile AIDC application platform and the mobile RFID interrogator. In accordance with the ISO/IEC 18000-63 type C RFID air interface, this part of ISO/IEC 29173 includes: - types of command/response/notification protocol messages and their usages, - protocol message format, and - protocol message exchange procedures.

Document History

NEN-ISO/IEC 29173-1
December 1, 2012
Information technology - Mobile item identification and management - Part 1: Mobile RFID interrogator device protocol for ISO/IEC 18000-63 Type C
This part of ISO/IEC 29173 defines an interface protocol between a device driver of a mobile AIDC application platform and a mobile RFID interrogator within a mobile AIDC terminal. It is intended...
Advertisement