NEN - NPR-CEN-ISO/TS 17263

Automatic vehicle and equipment identification - Intermodal goods transport - System parameters

inactive, Most Current
Organization: NEN
Publication Date: 1 July 2003
Status: inactive
Page Count: 22
ICS Code (IT applications in transport): 35.240.60
scope:

This Technical Specification establishes an AEI-System based on radio frequency technologies. This system is intended for general application in RTTT/TICS. It allows the transfer of the identification codes and further information about equipment and vehicles used in intermodal transport into such RTTT/TICS and information systems related to Intermodal Transport processes. Within the intermodal context of the RTTT/TICS Sector, AEI systems have the specific objective of achieving an unambiguous identification of an ITU or related equipment or vehicle or item used in intermodal transport, and to make that identification automatically. Vehicles will be considered and handled under Intermodal aspects as "Intermodal Equipment". Therefore a differentiation between AEI and AVI systems under the purpose of this standard is not required.

Document History

NPR-CEN-ISO/TS 17263
July 1, 2003
Automatic vehicle and equipment identification - Intermodal goods transport - System parameters
This Technical Specification establishes an AEI-System based on radio frequency technologies. This system is intended for general application in RTTT/TICS. It allows the transfer of the...

References

Advertisement