NEN - NPR-IEC-CLC/TS 61496-2
Safety of machinery - Electro-sensitive protective equipment - Part 2: Particular requirements for equipment using active opto-electronic protective devices (AOPDs)
| Organization: | NEN |
| Publication Date: | 1 July 2006 |
| Status: | inactive |
| Page Count: | 106 |
| ICS Code (Other electrical equipment for working in special conditions): | 29.260.99 |
| ICS Code (Safety of machinery): | 13.110 |
scope:
This part of IEC 61496 specifies requirements for the design, construction and testing of electro-sensitive protective equipment (ESPE) designed specifically to detect persons as part of a safety-related system, employing active opto-electronic protective devices (AOPDs) for the sensing function. Special attention is directed to features which ensure that an appropriate safety-related performance is achieved. An ESPE may include optional safety-related functions, the requirements for which are given in Annex A of IEC 61946-1 and of this part. This part does not specify the dimensions or configurations of the detection zone and its disposition in relation to hazardous parts for any particular application, nor what constitutes a hazardous state of any machine. It is restricted to the functioning of the ESPE and how it interfaces with the machine. Excluded from this part are AOPDs employing radiation at wavelengths outside the range 400 nm to 1500 nm. This part may be relevant to applications other than those for the protection of persons, for example, the protection of machinery or products from mechanical damage. In those applications, additional requirements may be necessary, for example, when the materials that are to be recognized by the sensing function have different properties from those of persons. This part does not deal with EMC emission requirements. This Technical Specification supersedes CLC/TS 61496-2:2003. This Technical Specification includes the following technical changes with respect to LC/TS 61496-2:2003: a)Requirements have been corrected and made easier to understand. B)Test procedures have been revised to make them easier to perform and to improve repeatability. Guidance is provided for the evaluation and verification of AOPDs using design techniques for which the test procedures of this part are not appropriate.
Document History