NEN - NPR-IEC/TR 61911

Live working - Guidelines for the installation of distribution line conductors - Stringing equipment and accessory items

active, Most Current
Organization: NEN
Publication Date: 1 April 2003
Status: active
Page Count: 126
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Other electrical equipment for working in special conditions): 29.260.99
scope:

This Technical Report provides recommendations for the selection and testing, where necessary, of conductor stringing equipment and accessory items used for the installation of bare and insulated overhead distribution conductors. Procedures are recommended for proper earthing in order to protect equipment, components and personnel from currents which can result from accidental contact with nearby energized conductors, or induced voltage from adjacent energized lines, lightning strikes, switching errors or electrostatic charging. The equipment under consideration in this Technical Report is used for distribution voltages, usually considered to be below 50 kV. However, for voltages of 50 kV and above, use of IEC 61328 may be more appropriate. The choice of whether IEC 61328 or this Technical Report applies to the work being considered will usually depend on the physical size of the conductors, the size of the structures and the average span between supports.

Document History

NPR-IEC/TR 61911
April 1, 2003
Live working - Guidelines for the installation of distribution line conductors - Stringing equipment and accessory items
This Technical Report provides recommendations for the selection and testing, where necessary, of conductor stringing equipment and accessory items used for the installation of bare and insulated...
Advertisement