NEN - NPR-IEC/TR 62795

Interoperation Guide of Field Device Tool (FDT) / Device Type Manager (DTM) and Electronic Device Description Language (EDDL) .

active, Most Current
Organization: NEN
Publication Date: 1 October 2013
Status: active
Page Count: 34
ICS Code (Machining centres): 25.040.10
ICS Code (IT applications in industry): 35.240.50
scope:

This Technical Report provides the general requirements for converting an EDD into a DTM. Using this TR, an FDT/DTM developer can develop an EDD-DTM conversion tool that can be used to import, parse, and manage EDD to generate the corresponding DTM. A conversion tool versus a DTM written independent of an EDD helps the DTM generation to maintain consistency in function, data and presentation styles.

Document History

NPR-IEC/TR 62795
October 1, 2013
Interoperation Guide of Field Device Tool (FDT) / Device Type Manager (DTM) and Electronic Device Description Language (EDDL) .
This Technical Report provides the general requirements for converting an EDD into a DTM. Using this TR, an FDT/DTM developer can develop an EDD-DTM conversion tool that can be used to import, parse,...
Advertisement