NEN - NPR-CEN/TS 15447

Mounting and fixing in reaction to fire tests under the Construction Products Directive

active, Most Current
Organization: NEN
Publication Date: 1 July 2006
Status: active
Page Count: 44
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This guidance document is intended to provide basic rules, which are generally valid for the mounting & fixing of construction products in the reaction to fire test standards EN 13823, EN ISO 9239-1 and EN ISO 11925-2 which are referred to in the classification standard EN 13501-1. The mounting & fixing rules are intended to ensure that the reaction to fire test results in these tests are representative of the product behaviour in one or more end-use applications when exposed to a fire in the relevant fire scenario. This document contains for each of the test methods the compulsory rules (given in EN 13501-1, EN 13238 and the relevant test standard) and recommendations for groups or (sub)families of products.

Document History

NPR-CEN/TS 15447
July 1, 2006
Mounting and fixing in reaction to fire tests under the Construction Products Directive
This guidance document is intended to provide basic rules, which are generally valid for the mounting & fixing of construction products in the reaction to fire test standards EN 13823, EN ISO 9239-1...
Advertisement