NEN - NPR-ISO/TS 21219-2
Intelligent transport systems - Traffic and travel information (TTI) via transport protocol experts group, generation 2 (TPEG2) - Part 2: UML modelling rules
| Organization: | NEN |
| Publication Date: | 1 October 2014 |
| Status: | active |
| Page Count: | 57 |
| ICS Code (Transport in general): | 03.220.01 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
NPR-ISO/TS 21219-2 specifies rules for the creation and extending of TPEG application UML models. The rules are intended to ensure that TPEG application UML models can be interpreted unambiguously for conversion to physical format representations. TPEG application UML models that are defined according to these rules may be used for automatic generation of TPEG standards and for automatic generation of TPEG application physical format descriptions. This Technical Specification also specifies the preferred structure of TPEG application specifications. The TPEG abstract data types and the set of TPEG tables of common use are specified in the annexes.
Document History