NEN - NVN 11400-1

Wind turbine generator systems - Part 1: Safety requirements

inactive, Most Current
Organization: NEN
Publication Date: 1 April 1995
Status: inactive
Page Count: 6
ICS Code (Wind turbine energy systems): 27.180
scope:

Deals with safety philosophy, quality assurance and engineering integrity, and specifies minimum requirements for the safety, including design, installation, maintenance, and operation under specified environmental conditions. The purpose is to provide the appropriate level of protection against damage from all hazards from these systems during their planned lifetime. Applies to WTGS with swept are equal to or larger than 40 m². Is also concerned with all sub-systems, e.g. control and protection mechanisms, internal electrical systems, mechanical systems, support structures, foundations and the electrical interconnection equipment.

Document History

NVN 11400-1
April 1, 1995
Wind turbine generator systems - Part 1: Safety requirements
Deals with safety philosophy, quality assurance and engineering integrity, and specifies minimum requirements for the safety, including design, installation, maintenance, and operation under...
Advertisement