NEN - NPR-ISO/IEC TR 24731-2

Information technology - Programming languages, their environments and system software interfaces - Extensions to the C library - Part 2: Dynamic Allocation Functions

active, Most Current
Organization: NEN
Publication Date: 1 December 2010
Status: active
Page Count: 34
ICS Code (Languages used in information technology): 35.060
scope:

ISO/IEC TR 24731 specifies a series of extensions of the programming language C, specified by ISO/IEC 9899:1999. ISO/IEC 9899:1999 provides important context and specification for this part of ISO/IEC TR 24731. Clause 4 should be read as if it were merged into ISO/IEC 9899:1999, 6.10.8. Clause 5 should be read as if it were merged into the parallel structure of named subclauses of 9899:1999, Clause 7.

Document History

NPR-ISO/IEC TR 24731-2
December 1, 2010
Information technology - Programming languages, their environments and system software interfaces - Extensions to the C library - Part 2: Dynamic Allocation Functions
ISO/IEC TR 24731 specifies a series of extensions of the programming language C, specified by ISO/IEC 9899:1999. ISO/IEC 9899:1999 provides important context and specification for this part of...
Advertisement