NEN 10597-2

Aerials for the reception to sound and television broadcasting in the frequency range 30 MHz to 1 GHz - Part 2: Methods of measurement of electrical performance characteristics

inactive, Most Current
Organization: NEN
Publication Date: 31 May 1978
Status: inactive
Page Count: 1
ICS Code (Television receivers): 33.160.25
ICS Code (Aerials): 33.120.40
scope:

This standard applies to linearly polarized aerials for domestic use in the frequency range 30 MHz to 1 GHz. This standard specifies the conditions and methods of measurement of electrical performance parameters of aerials for the reception of sound and television broadcasting.

Document History

NEN 10597-2
May 31, 1978
Aerials for the reception to sound and television broadcasting in the frequency range 30 MHz to 1 GHz - Part 2: Methods of measurement of electrical performance characteristics
This standard applies to linearly polarized aerials for domestic use in the frequency range 30 MHz to 1 GHz. This standard specifies the conditions and methods of measurement of electrical...
Advertisement