NEN 10684-3-340/341/342
Specification for flexible insulating sleeving - Part 3: Specification requirements for individual types of sleeving - Sheet 340 to 342: Expandable braided polyethylene terephthalate textile sleeving
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 1994 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
Gives requirements for sleeving having the property of expanding its bore diameter when compressed longitudinally and thereafter returning to its initial diameter after release of the compressing force. Sleeving of this type is constructed of polyethylene terephthalate monofilament and is generally available in for sizes from 6 mm through 63 mm.
Document History
NEN 10684-3-340/341/342
July 1, 1994
Specification for flexible insulating sleeving - Part 3: Specification requirements for individual types of sleeving - Sheet 340 to 342: Expandable braided polyethylene terephthalate textile sleeving
Gives requirements for sleeving having the property of expanding its bore diameter when compressed longitudinally and thereafter returning to its initial diameter after release of the compressing...