NEN 10999-1

Connecting devices - Safety requirements for screw-type and screwless-type clamping units for electrical copper conductors - Part 1: General requirements and particular requirements for conductors from 0,5 mm² up to 35 mm² (included)

inactive
Organization: NEN
Publication Date: 1 November 1993
Status: inactive
Page Count: 8
ICS Code (Connecting devices): 29.120.20
scope:

This standard applies to screw-type and screwless-type clamping units for connecting devices; either as separate entities or as integral parts of equipment, for the connection of electrical copper conductors (complying with IEC Publication 228), rigid (solid or stranded) and/or flexible, having a cross-sectional area of 0,5 mm² up to and including 35 mm² and equivalent AWG sizes with a rated voltage not exceeding 1000 V a.c. with a frequency up to and including 1000 Hz, and 1500 V d.c.

Document History

April 1, 1997
Connecting devices - Safety requirements for screw-type and screwless-type clamping units for electrical copper conductors - Part 1: General requirements and particular requirements for conductors from 0,5 mm² up to 35 mm² (included)
A description is not available for this item.
NEN 10999-1
November 1, 1993
Connecting devices - Safety requirements for screw-type and screwless-type clamping units for electrical copper conductors - Part 1: General requirements and particular requirements for conductors from 0,5 mm² up to 35 mm² (included)
This standard applies to screw-type and screwless-type clamping units for connecting devices; either as separate entities or as integral parts of equipment, for the connection of electrical copper...
Advertisement