NEN 11126

Procedure for use in the preparation of maximum lamp outlines

active, Most Current
Organization: NEN
Publication Date: 1 February 1997
Status: active
Page Count: 86
ICS Code (Incandescent lamps): 29.140.20
scope:

Deals with the maximum lamp outline drawings and with the procedure to establish and apply them. It details step-by-step procedures which can be used to produce consistent, accurate but simplified drawing which can be called "maximum lamp outlines". Is to provide guidelines for the preparation of maximum lamp outlines for those specific bulb shapes and caps noted. It is primarily for the use of the lamp standardizing commitees.

Document History

NEN 11126
February 1, 1997
Procedure for use in the preparation of maximum lamp outlines
Deals with the maximum lamp outline drawings and with the procedure to establish and apply them. It details step-by-step procedures which can be used to produce consistent, accurate but simplified...
February 1, 1997
Procedure for use in the preparation of maximum lamp outlines
A description is not available for this item.
Advertisement