NEN 2697
Calculation method for the thermal transmittance of single- and double insulating glass units for the application in greenhouses
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 1995 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Greenhouses and other installations): | 65.040.30 |
| ICS Code (Glass in building): | 81.040.20 |
| ICS Code (Thermal insulation of buildings): | 91.120.10 |
scope:
This standard gives a calculation method for the heat transfer coefficient (K) of single and double insulating glazing, used in greenhouses. This standard may not be used for glass plates with an emission reducing coating applied on the outside surface.
Document History
NEN 2697
October 1, 1995
Calculation method for the thermal transmittance of single- and double insulating glass units for the application in greenhouses
This standard gives a calculation method for the heat transfer coefficient (K) of single and double insulating glazing, used in greenhouses. This standard may not be used for glass plates with an...