SN - NS-EN ISO 283:2007

Textile conveyor belts - Full thickness tensile strength, elongation at break and elongation at the reference load - Test method (ISO 283:2007)

inactive, Most Current
Organization: SN
Publication Date: 1 October 2007
Status: inactive
ICS Code (Components for conveyors): 53.040.20

Document History

NS-EN ISO 283:2007
October 1, 2007
Textile conveyor belts - Full thickness tensile strength, elongation at break and elongation at the reference load - Test method (ISO 283:2007)
A description is not available for this item.
Advertisement