NEN 8333

Protective clothing - Clothing that supports the protection against ticks and is industrially treated  with permethrin

pending, Most Current
Organization: NEN
Publication Date: 1 March 2017
Status: pending
Page Count: 12
ICS Code (Protective clothing): 13.340.10
scope:

NEN 8333 is applicable to clothing that protects against thicks and Lyme illness. The clothing is treated with permethrine. Besides specifications also test methods and washing instructions are given in this standard.

Document History

NEN 8333
March 1, 2017
Protective clothing - Clothing that supports the protection against ticks and is industrially treated  with permethrin
NEN 8333 is applicable to clothing that protects against thicks and Lyme illness. The clothing is treated with permethrine. Besides specifications also test methods and washing instructions are given...
Advertisement