NEN-EN 10027-2

Designation systems for steels - Part 2: Numerical system

inactive
Organization: NEN
Publication Date: 1 June 2014
Status: inactive
Page Count: 15
ICS Code (Steels): 77.080.20
scope:

NEN-EN 10027-2 specifies a numbering system, referred to as steel numbers, for the designation of steel grades. It deals with the structure of steel numbers and the organization for their registration, allocation and dissemination. Such steel numbers are complementary to steel names set out in EN 10027-1. This European Standard is applicable to steels specified in European Standards. This European Standard may be applied to national steels and proprietary steels. NOTE Although the scope of the systems is limited to steel, it is structured so as to be capable of being extended to include other industrially produced materials. Steel numbers established in accordance with this system have a fixed number of digits (see Clause 5). They are better suited for data processing than steel names established in accordance with EN 10027-1. For steels specified in European Standards the application for allocation of steel numbers (see A.6 to A.9) is the responsibility of the ECISS Technical Committee concerned. For national steel grades, the responsibility is that of the national competent body.

Document History

June 1, 2015
Designation systems for steels - Part 2: Numerical system
NEN-EN 10027-2 specifies a numbering system, referred to as steel numbers, for the designation of steel grades. It deals with the structure of steel numbers and the organization for their...
NEN-EN 10027-2
June 1, 2014
Designation systems for steels - Part 2: Numerical system
NEN-EN 10027-2 specifies a numbering system, referred to as steel numbers, for the designation of steel grades. It deals with the structure of steel numbers and the organization for their...
September 1, 2013
Designation systems for steels - Part 2: Numerical system
NEN-EN 10027-2 specifies a numbering system, referred to as steel numbers, for the designation of steel grades. It deals with the structure of steel numbers and the organization for their...
January 1, 1993
Designation systems for steels - Part 2: Numerical system
Sets out a numbering system, referred to as steel numbers, for the designation of steel grades. It deals with the structure of steel numbers and the organization for their registration, allocation...
January 1, 1993
Designation systems for steels - Part 2: Numerical system
Sets out a numbering system, referred to as steel numbers, for the designation of steel grades. It deals with the structure of steel numbers and the organization for their registration, allocation...
Advertisement