NEN-EN 10095

Heat resisting steels and nickel alloys

active
Organization: NEN
Publication Date: 1 April 1999
Status: active
Page Count: 38
ICS Code (Nickel, chromium and their alloys): 77.120.40
ICS Code (Stainless steels): 77.140.20
scope:

Covers the grades of wrought steels and nickel alloys listed in tables 1 to 3 which are usually employed for products, for which the main requirements is their resistance to the efects of hot gases and products of combustion at temperatures above 550°C. This EN 10095 specifies the technical delivery conditions for semi-finished products, for hot and cold rolled sheet/plate and strip, hot or cold formed bars, rods and sections of heat resisting steels and nickel alloys.

Document History

April 1, 1999
Heat resisting steels and nickel alloys
Covers the grades of wrought steels and nickel alloys listed in tables 1 to 3 which are usually employed for products, for which the main requirements is their resistance to the efects of hot gases...
NEN-EN 10095
April 1, 1999
Heat resisting steels and nickel alloys
Covers the grades of wrought steels and nickel alloys listed in tables 1 to 3 which are usually employed for products, for which the main requirements is their resistance to the efects of hot gases...
March 1, 1996
Heat-resisting steels and alloys
Covers the grades of wrought steels and nickel alloys listed in tables 1 to 3 which are usually employed for products, for which the main requirements is their resistance to the efects of hot gases...

References

Advertisement