NEN-EN 10220

Seamless and welded steel tubes - General tables of dimensions and masses per unit length

inactive
Organization: NEN
Publication Date: 1 December 2000
Status: inactive
Page Count: 11
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel profiles): 77.140.70
scope:

Specifies for seamless and welded circular steel tubes for general purposes (e.g. mechanical, pressure and structural applications), the following: - preferred dimensions for outside diameter and wall thickness in milimetres and - masses per unit length in kilogrammes per metre of plain end tube. The outside diameters are classified into three series reflecting the availability of accessoires for piping systems (see Clause 4). This classificationD of outside diameters into different series and of preferred wall thicknesses indicates the range of steel tubes usually produced.

Document History

January 1, 2003
Seamless and welded steel tubes - Dimensions and masses per unit length
Specifies for seamless and welded circular steel tubes for general purposes (e.g. mechanical, pressure and structural applications), the following: - preferred dimensions for outside diameter and...
NEN-EN 10220
December 1, 2000
Seamless and welded steel tubes - General tables of dimensions and masses per unit length
Specifies for seamless and welded circular steel tubes for general purposes (e.g. mechanical, pressure and structural applications), the following: - preferred dimensions for outside diameter and...
September 1, 1991
Seamless and welded steel tubes - Dimensions and masses per unit length
This European prestandard gives tables of preferred dimensions in millimetres and masses per unit length in kilogrammes per metre of plain end seamless and welded steel tubes. It covers two groups of...
Advertisement